Renesas Electronics Corporation Memory 70T3599S166BF

Description
SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.6ns 208-CABGA (15x15)
Request a Quote Datasheet
Description
SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.6ns 208-CABGA (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 70T3599S166BF-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.6ns 208-CABGA (15x15)

SRAM - Dual Port, Synchronous Memory IC 4.5Mb (128K x 36) Parallel 166MHz 3.6ns 208-CABGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1340792-70T3599S166BF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1340792-70T3599S166BF
Integrated Circuits (ICs) - Memory - Memory 1340792-70T3599S166BF
Win Source Part Number: 1340792-70T3599S166B F Category: Integrated Circuits (ICs) - Memory - Memory Package: Tray Standard Package: 7 Technology: SRAM - Dual Port, Synchronous Memory Type: Volatile Memory Size: 4.5Mbit Access Time: 3.6 ns Voltage - Supply: 2.4V ~ 2.6V Mounting Type: Surface Mount Package / Case: 208-LFBGA Supplier Device Package: 208-CABGA (15x15) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: SRAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Base Product Number: 70T3599 RoHS Status: RoHS non-compliant Memory Organization: 128K x 36

Win Source Part Number: 1340792-70T3599S166BF
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 7
Technology: SRAM - Dual Port, Synchronous
Memory Type: Volatile
Memory Size: 4.5Mbit
Access Time: 3.6 ns
Voltage - Supply: 2.4V ~ 2.6V
Mounting Type: Surface Mount
Package / Case: 208-LFBGA
Supplier Device Package: 208-CABGA (15x15)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 70T3599
RoHS Status: RoHS non-compliant
Memory Organization: 128K x 36

Buy Now Datasheet
Memory IC and Storage Component - 774-70T3599S166BF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-70T3599S166BF
Memory IC and Storage Component 774-70T3599S166BF
IC SRAM 4.5MBIT PAR 208CABGA Product overview: 70T3599S166BF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3599S166BF can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT PAR 208CABGA Product overview: 70T3599S166BF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-70T3599S166BF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4.5MBIT PAR 208CABGA

IC SRAM 4.5MBIT PAR 208CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 70T3599S166BF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
70T3599S166BF
Integrated Circuits (ICs) - Memory - Memory 70T3599S166BF
IC SRAM 4.5MBIT PAR 208CABGA

IC SRAM 4.5MBIT PAR 208CABGA

Supplier's Site
Memory - 70T3599S166BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)

SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 70T3599S166BF-ND 1340792-70T3599S166BF 774-70T3599S166BF 70T3599S166BF 70T3599S166BF 70T3599S166BF
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4500 kbits 4500 kbits 4500 kbits 4500 kbits
Package Type 208-LFBGA BGA; Tray BGA BGA; 208-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 3138321 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details