SRAM - Dual Port, Synchronous Memory IC 18Mb (512K x 36) Parallel 133MHz 4.2ns 256-CABGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 18Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
IC SRAM 18MBIT PARALLEL 256CABGA
IC SRAM 18MBIT PAR 256CABGA
IC SRAM 18MBIT PARALLEL 256CABGA
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 800-1381-ND | 70T3539MS133BC | 70T3539MS133BC | 70T3539MS133BC | 70T3539MS133BC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits | 18000 kbits |
| Package Type | 256-LBGA | BGA; 256-LBGA | 256-LBGA | BGA |