Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151101-70P27L25PF8
Length: 14 mm
Thickness: 1.4 mm
Number of Pins: 100
Width: 14 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1151101-70P27L25PF8 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 70P27L25PF8 |