Renesas Electronics Corporation Integrated Circuits (ICs) - Memory - Memory 7052S25G

Description
IC SRAM 16KBIT PARALLEL 108PGA
Description
IC SRAM 16KBIT PARALLEL 108PGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 7052S25G from Quarktwin Technology Ltd. is a high-speed 2K x 8 FourPort,Ñ¢ Static RAM designed for applications requiring simultaneous access to a common memory. It operates with a maximum access time of 25 ns and features fully asynchronous operation across its four independent ports, allowing for independent read and write operations. The device typically consumes 750 mW during active operation and 7.5 mW in standby mode, making it suitable for low-power applications. It supports battery backup operation with 2V data retention and is TTL-compatible, requiring a single 5V power supply. The 7052S25G is available in both 120-pin Thin Quad Flatpack and 108-pin Pin Grid Array packages, with options for military and industrial temperature ranges. This product is compliant with MIL-PRF-38535 QML, ensuring reliability for military applications.

Datasheet Summary
Powered by GS/AI

The 7052S25G from Quarktwin Technology Ltd. is a high-speed 2K x 8 FourPort,Ñ¢ Static RAM designed for applications requiring simultaneous access to a common memory. It operates with a maximum access time of 25 ns and features fully asynchronous operation across its four independent ports, allowing for independent read and write operations. The device typically consumes 750 mW during active operation and 7.5 mW in standby mode, making it suitable for low-power applications. It supports battery backup operation with 2V data retention and is TTL-compatible, requiring a single 5V power supply. The 7052S25G is available in both 120-pin Thin Quad Flatpack and 108-pin Pin Grid Array packages, with options for military and industrial temperature ranges. This product is compliant with MIL-PRF-38535 QML, ensuring reliability for military applications.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7052S25G
Integrated Circuits (ICs) - Memory - Memory 7052S25G
IC SRAM 16KBIT PARALLEL 108PGA

IC SRAM 16KBIT PARALLEL 108PGA

Supplier's Site
Memory - 7052S25G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory
7052S25G
Memory 7052S25G
SRAM - Quad Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 108-PGA (30.48x30.48)

SRAM - Quad Port, Asynchronous Memory IC 16Kbit Parallel 25 ns 108-PGA (30.48x30.48)

Buy Now Datasheet
Memory 7052S25G
IC SRAM 16KBIT PARALLEL 108PGA

IC SRAM 16KBIT PARALLEL 108PGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 7052S25G 7052S25G 7052S25G
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Cycle Time 25 ns
Density 16 kbits 16 kbits 16 kbits
Supply Voltage Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details