Win Source Part Number: 1377584-7026L35J
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Obsolete
Package / Case: 84-LCC (J-Lead)
Supplier Device Package: 84-PLCC (29.31x29.31)
Base Product Number: 7026L35
Technology: SRAM - Dual Port, Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 256Kbit
Memory Organization: 16K x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 35ns
Access Time: 35 ns
IC SRAM 256KBIT PARALLEL 84PLCC Product overview: 7026L35J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7026L35J can be used for catalog matching and distributor lookup.
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 35ns 84-PLCC (29.31x29.31)
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 35 ns 84-PLCC (29.31x29.31)
IC SRAM 256KBIT PARALLEL 84PLCC
IC SRAM 256KBIT PARALLEL 84PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1377584-7026L35J | 774-7026L35J | 7026L35J-ND | 7026L35J | 7026L35J | 7026L35J |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | ||
| Cycle Time | 35 ns | 35 ns | 35 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |