SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 25ns 84-PLCC (29.31x29.31)
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 25 ns 84-PLCC (29.31x29.31)
IC SRAM 256KBIT PARALLEL 84PLCC
IC SRAM 256KBIT PARALLEL 84PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7026L25J-ND | 7026L25J | 7026L25J | 7026L25J |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 84-LCC (J-Lead) | 84-LCC (J-Lead) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |