Renesas Electronics Corporation Memory 7026L15J8

Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet
Description
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 84-PLCC (29.31x29.31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 7026L15J8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 256Kb (16K x 16) Parallel 15ns 84-PLCC (29.31x29.31)

Buy Now Datasheet
Memory - 7026L15J8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 84-PLCC (29.31x29.31)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 15 ns 84-PLCC (29.31x29.31)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7026L15J8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7026L15J8
Integrated Circuits (ICs) - Memory - Memory 7026L15J8
IC SRAM 256KBIT PARALLEL 84PLCC

IC SRAM 256KBIT PARALLEL 84PLCC

Supplier's Site
IC SRAM 256KBIT PARALLEL 84PLCC

IC SRAM 256KBIT PARALLEL 84PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7026L15J8-ND 7026L15J8 7026L15J8 7026L15J8
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead) 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory IC and Storage Component - 774-575-A0113-02 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details