IC SRAM 128KBIT PARALLEL 100TQFP Product overview: 7025L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7025L20PFGI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1228090-7025L20PFGI
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 45
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 128Kb (8K x 16)
Access Time: 20 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: IDT7025L20PFGI,IDT70
Base Product Number: 7025L20
SRAM - Dual Port, Asynchronous Memory IC 128Kb (8K x 16) Parallel 20ns 100-TQFP (14x14)
IC SRAM 128KBIT PARALLEL 100TQFP
IC SRAM 128KBIT PARALLEL 100TQFP
3RAM, 128KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
SRAM - Dual Port, Asynchronous Memory IC 128Kbit Parallel 20 ns 100-TQFP (14x14)
IC SRAM 128KBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-7025L20PFGI | 1228090-7025L20PFGI | 7025L20PFGI-ND | 7025L20PFGI | 7025L20PFGI | 66AH8533 | 7025L20PFGI | 7025L20PFGI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | 3Ram, 128Kbit, -40 To 85Deg C Rohs Compliant Renesas | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |||
| Cycle Time | 20 ns | 20 ns | 20 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |