The IDT7024S20PF8 is a high-speed 4K x 16 dual-port static RAM designed for asynchronous operation. It features two independent ports that allow simultaneous read and write operations, making it suitable for applications requiring high data throughput. The device operates with a typical power consumption of 750mW and offers a low-power version with standby power as low as 1mW. It supports a wide range of temperature grades, including industrial (-40°C to +85°C) and military (-55°C to +125°C), ensuring reliability in various environments. This memory chip is packaged in a 100-pin Thin Quad Flatpack (TQFP) and is compatible with TTL logic levels, requiring a single 5V power supply. The device includes on-chip port arbitration logic and semaphore signaling support, enhancing its functionality in multi-processor systems. The IDT7024S20PF8 is ideal for applications that demand high-speed data access and robust performance in demanding conditions.
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 20ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 20 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7024S20PF8-ND | 7024S20PF8 | 7024S20PF8 | 7024S20PF8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | TQFP; 100-LQFP | QFP; 100-LQFP | ||
| Supply Voltage | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V |