IC SRAM 64KBIT PARALLEL 84PLCC
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 84-PLCC (29.31x29.31)
IC SRAM 64KBIT PARALLEL 84PLCC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7024S15JI | 7024S15JI | 7024S15JI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 15 ns | 15 ns | |
| Density | 64 kbits | 64 kbits | 64 kbits |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |