Renesas Electronics Corporation Memory IC and Storage Component 7024L15PF8

Description
IC SRAM 64KBIT PARALLEL 100TQFP Product overview: 7024L15PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024L15PF8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 64KBIT PARALLEL 100TQFP Product overview: 7024L15PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024L15PF8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-7024L15PF8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-7024L15PF8
Memory IC and Storage Component 774-7024L15PF8
IC SRAM 64KBIT PARALLEL 100TQFP Product overview: 7024L15PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024L15PF8 can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 100TQFP Product overview: 7024L15PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7024L15PF8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 7024L15PF8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 15ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 15ns 100-TQFP (14x14)

Buy Now
Memory - SRAM - 7024L15PF8 - 920906-7024L15PF8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7024L15PF8
920906-7024L15PF8
Memory - SRAM - 7024L15PF8 920906-7024L15PF8
Manufacturer: Renesas Electronics America Win Source Part Number: 920906-7024L15PF8 Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 15 ns 100-TQFP (14x14) Package: Reel - TR Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT7024 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IDT7024L15PF8, IDT7024L15PF8-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 920906-7024L15PF8
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 64Kb (4K x 16) Parallel 15 ns 100-TQFP (14x14)
Package: Reel - TR
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT7024
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IDT7024L15PF8, IDT7024L15PF8-ND

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 7024L15PF8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
7024L15PF8
Integrated Circuits (ICs) - Memory - Memory 7024L15PF8
IC SRAM 64KBIT PARALLEL 100TQFP

IC SRAM 64KBIT PARALLEL 100TQFP

Supplier's Site
Memory - 7024L15PF8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 15 ns 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-7024L15PF8 7024L15PF8-ND 920906-7024L15PF8 7024L15PF8 7024L15PF8 7024L15PF8
Product Name Memory IC and Storage Component Memory Memory - SRAM - 7024L15PF8 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memories - nvSRAM (non-volatile SRAM) - CY14V101QS-SF108XI - CY14V101QS-SF108XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
7 suppliers