The Quarktwin Technology Ltd. 7016S15J8 is a high-speed dual-ported static RAM with a configuration of 16K x 9 bits. It features true dual-ported memory cells that allow simultaneous reads from the same memory location, making it suitable for applications requiring concurrent access. The device operates with a maximum access time of 12 ns and consumes approximately 750 mW during active operation, with a low standby power consumption of about 1 mW. This memory chip supports cascading to expand data bus widths to 18 bits or more through a master/slave configuration, facilitating integration into wider memory systems without additional discrete logic. It operates asynchronously from either port and is compatible with TTL logic levels, requiring a single 5V (±10%) power supply. The 7016S15J8 is available in a 68-pin PLCC package, and green parts are also offered. The device includes on-chip port arbitration logic and supports semaphore signaling between ports, enhancing its utility in complex memory management scenarios.
SRAM - Dual Port, Asynchronous Memory IC 144Kbit Parallel 15 ns 68-PLCC (24.21x24.21)
IC SRAM 144K PARALLEL 68PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7016S15J8 | 7016S15J8 |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |