SRAM - Dual Port, Asynchronous Memory IC 36Kb (4K x 9) Parallel 12ns 52-PLCC (19.13x19.13)
IC SRAM 36KBIT PARALLEL 52PLCC Product overview: 7014S12JG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-7014S12JG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1314796-7014S12JG
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 36Kb (4K x 9)
Access Time: 12 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 52-LCC (J-Lead)
Supplier Device Package: 52-PLCC (19.13x19.13)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Base Product Number: 7014S12
SRAM - Dual Port, Asynchronous Memory IC 36Kbit Parallel 12 ns 52-PLCC (19.13x19.13)
IC SRAM 36KBIT PARALLEL 52PLCC
IC SRAM 36KBIT PARALLEL 52PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 7014S12JG-ND | 774-7014S12JG | 1314796-7014S12JG | 7014S12JG | 7014S12JG | 7014S12JG |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | 52-LCC (J-Lead) | Tube | 52-LCC (J-Lead) | |||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |