The 7008L25PF is a high-speed 64K x 8 Dual-Port Static RAM from Quarktwin Technology Ltd. It features true dual-ported memory cells, allowing simultaneous reads from the same memory location. The device operates with a maximum access time of 25ns for commercial applications and 20ns for industrial applications. It consumes a typical active power of 750mW and a standby power of 1mW, making it suitable for low-power applications. This memory chip supports independent, asynchronous access through two separate ports, which can be utilized in both stand-alone and master/slave configurations for 16-bit or wider systems. The device includes on-chip port arbitration logic and semaphore signaling support, enhancing its functionality in multi-port applications. It is compatible with a single 5V power supply and is available in multiple package types, including 84-pin PGA, 84-pin PLCC, and 100-pin TQFP, with an industrial temperature range of -40°C to +85°C for selected speeds.
SRAM - Dual Port, Asynchronous Memory IC 512Kbit Parallel 25 ns 100-TQFP (14x14)
IC SRAM 512KBIT PARALLEL 100TQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 7008L25PF | 7008L25PF |
| Product Name | Memory | Memory |
| Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 25 ns | 25 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) |