TSSOP 12.50X6.10X1.00 MM, 0.50MM
Freescale P10xx, P20xx Processors Clock/Frequency Generator IC 125MHz 1 Output 48-TSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 6V49205BPAGI8 | 6V49205BPAGI8 |
| Product Name | Clock/Timing - Application Specific | Application Specific Clock/Timing |
| Device Type | Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |
| Frequency | 125 MHz | 125 MHz |
| Bus Interface | CMOS; LP-HCSL, LVCMOS |