Renesas Electronics Corporation Clock and Timing IC 6V40088DNBGI

Description
IC CLK/FREQ SYNTH 10DFN Product overview: 6V40088DNBGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-6V40088DNBGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK/FREQ SYNTH 10DFN Product overview: 6V40088DNBGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-6V40088DNBGI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 728-6V40088DNBGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-6V40088DNBGI
Clock and Timing IC 728-6V40088DNBGI
IC CLK/FREQ SYNTH 10DFN Product overview: 6V40088DNBGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-6V40088DNBGI can be used for catalog matching and distributor lookup.

IC CLK/FREQ SYNTH 10DFN Product overview: 6V40088DNBGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-6V40088DNBGI can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1316631-6V40088DNBGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1316631-6V40088DNBGI
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1316631-6V40088DNBGI
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1316631-6V40088DNBGI Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tray Type: Clock/Frequency Synthesizer Frequency - Max: 100MHz Number of Circuits: 1 Standard Package: 624 Mounting: Surface Mount Input: Clock, Crystal Output: Clock PLL: Yes with Bypass Divider/Multiplier: No/No Voltage - Supply: 2.97V ~ 3.63V Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 10-UFDFN ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT6V40088DNBGI,IDT6 V40088DNBGI-ND Base Product Number: 6V40088 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316631-6V40088DNBGI
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tray
Type: Clock/Frequency Synthesizer
Frequency - Max: 100MHz
Number of Circuits: 1
Standard Package: 624
Mounting: Surface Mount
Input: Clock, Crystal
Output: Clock
PLL: Yes with Bypass
Divider/Multiplier: No/No
Voltage - Supply: 2.97V ~ 3.63V
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT6V40088DNBGI,IDT6V40088DNBGI-ND
Base Product Number: 6V40088
RoHS Status: ROHS3 Compliant

Buy Now
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
6V40088DNBGI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 6V40088DNBGI
IC CLK/FREQ SYNTH 10DFN

IC CLK/FREQ SYNTH 10DFN

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 6V40088DNBGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
6V40088DNBGI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 6V40088DNBGI
IC CLK BUFFER 1:4 167MHZ 10DFN

IC CLK BUFFER 1:4 167MHZ 10DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks IC Clocks
Product Number 728-6V40088DNBGI 1316631-6V40088DNBGI 6V40088DNBGI 6V40088DNBGI
Product Name Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface Clock Clock Clock/Frequency Synthesizer
Package Type Tray Surface Mount; 10-UFDFN Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts 2.97 to 3.63 volts
Frequency 100 MHz 100 MHz 1 MHz 100 MHz
Unlock Full Specs
to access all available technical data