Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 673M-01LFT

Description
"Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Description
"Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 673M-01LFT is a Phase Locked Loop (PLL) integrated circuit designed for clock synthesis and synchronization, featuring a low-cost and high-performance architecture. It includes essential components such as a phase detector, charge pump, Voltage Controlled Oscillator (VCO), and two output buffers, with one output providing a divide-by-two function of the other. The VCO operates within a frequency range of up to 120 MHz when powered by a 5V supply. This device supports a wide range of input frequencies through external reference and VCO dividers, allowing for flexible clock customization. It features an output enable function that tri-states both outputs and a power-down mode that turns off the entire chip. The 673M-01LFT is packaged in a 16-pin SOIC format and operates on a single supply voltage of +3.3V or +5V, with an industrial temperature range option available from -40°C to +85°C. The device is suitable for applications requiring low skew output clocks and offers a 25 mA output drive capability at TTL levels.

Datasheet Summary
Powered by GS/AI

The 673M-01LFT is a Phase Locked Loop (PLL) integrated circuit designed for clock synthesis and synchronization, featuring a low-cost and high-performance architecture. It includes essential components such as a phase detector, charge pump, Voltage Controlled Oscillator (VCO), and two output buffers, with one output providing a divide-by-two function of the other. The VCO operates within a frequency range of up to 120 MHz when powered by a 5V supply. This device supports a wide range of input frequencies through external reference and VCO dividers, allowing for flexible clock customization. It features an output enable function that tri-states both outputs and a power-down mode that turns off the entire chip. The 673M-01LFT is packaged in a 16-pin SOIC format and operates on a single supply voltage of +3.3V or +5V, with an industrial temperature range option available from -40°C to +85°C. The device is suitable for applications requiring low skew output clocks and offers a 25 mA output drive capability at TTL levels.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 673M-01LFT-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
673M-01LFT-ND
Clock Generators, PLLs, Frequency Synthesizers 673M-01LFT-ND
"Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 673M-01LFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
673M-01LFT
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 673M-01LFT
IC PHASE LOCK LOOP 16SOIC

IC PHASE LOCK LOOP 16SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 673M-01LFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
673M-01LFT
Clock Generators, PLLs, Frequency Synthesizers 673M-01LFT
Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154", 3.90mm Width)

Phase Lock Loop (PLL) IC 120MHz 1 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 673M-01LFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
673M-01LFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 673M-01LFT
IC PLL BUILDING BLOCK 16-SOIC

IC PLL BUILDING BLOCK 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Phase-locked Loops (PLL) IC Clocks
Product Number 673M-01LFT-ND 673M-01LFT 673M-01LFT 673M-01LFT
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Phase Lock Loop (PLL); Clock Generator Clock Generator
Bus Interface Clock Clock Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3.13 to 5.5 volts 3.13 to 5.5 volts 3.13 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4252BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock and Timing IC - 728-SI5316-C-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface CML, LVCMOS, LVDS, LVPECL
Package Type Tray
Supply Voltage 1.71 to 3.63 volts
View Details
6 suppliers
Real Time Clocks - 2195-RV-3028-C732.768KHZ1PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers