Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85
Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs 20-TSSOP -40 to 85 Product overview: CDCE937PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCE937PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 125733-CDCE937PWR
Packaging: Reel - TR
Type: PLL Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, Crystal
Output: LVCMOS
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.7 V to 1.9 V
Maximum Input Frequency: 230MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
"PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173"", 4.40mm Width)"
IC 3PLL VCXO CLK SYNTH 20-TSSOP
IC PLL CLOCK GENERATOR 20TSSOP
PLL Clock Generator IC 230MHz 1 20-TSSOP (0.173", 4.40mm Width)
IC 3PLL VCXO CLK SYNTH 20-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCE937PWR | 728-CDCE937PWR | 125733-CDCE937PWR | 296-46079-1-ND | CDCE937PWR | CDCE937PWR | CDCE937PWR | CDCE937PWR |
| Product Name | CDCE937 Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs | TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCE937PWR | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | LVCMOS | CMOS; LVCMOS | LVCMOS | LVCMOS | CMOS; LVCMOS | CMOS; LVCMOS | ||
| Package Type | TSSOP | Tape and Reel | Surface Mount; 20-TSSOP | Surface Mount; TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 1.8 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | 1.7 to 1.9 volts | ||
| Frequency | 230 MHz | 160 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz | 230 MHz |