Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 670M-04ILF

Description
"Clock Synchronizer, Zero Delay Buffer IC 210MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Synchronizer, Zero Delay Buffer IC 210MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 670M-04ILF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
670M-04ILF-ND
Clock Generators, PLLs, Frequency Synthesizers 670M-04ILF-ND
"Clock Synchronizer, Zero Delay Buffer IC 210MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Clock Synchronizer, Zero Delay Buffer IC 210MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Zero Delay Buffer, 210Mhz, Soic-16; Clock Ic Type Renesas - 47AC2601 - Newark, An Avnet Company
Chicago, IL, United States
Zero Delay Buffer, 210Mhz, Soic-16; Clock Ic Type Renesas
47AC2601
Zero Delay Buffer, 210Mhz, Soic-16; Clock Ic Type Renesas 47AC2601
ZERO DELAY BUFFER, 210MHZ, SOIC-16; Clock IC Type:Zero Delay Buffer; Frequency:210MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ZERO DELAY BUFFER, 210MHZ, SOIC-16; Clock IC Type:Zero Delay Buffer; Frequency:210MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-04ILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
670M-04ILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 670M-04ILF
IC CLOCK SYNCHRONIZER 16SOIC

IC CLOCK SYNCHRONIZER 16SOIC

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-04ILF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
670M-04ILF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 670M-04ILF
IC BUFFER/MULTIPLIER ZD 16-SOIC

IC BUFFER/MULTIPLIER ZD 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 670M-04ILF-ND 47AC2601 670M-04ILF 670M-04ILF
Product Name Clock Generators, PLLs, Frequency Synthesizers Zero Delay Buffer, 210Mhz, Soic-16; Clock Ic Type Renesas Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Zero Delay Buffer; Real Time Clock; Clock Generator Clock Synchronizer, Zero Delay Buffer; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08630-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details