IC CLOCK SYNCHRONIZER 16SOIC Product overview: 670M-03ILFT from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-670M-03ILFT can be used for catalog matching and distributor lookup.
"Clock Synchronizer, Zero Delay Buffer IC 210MHz 1 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Renesas Electronics America
Win Source Part Number: 907721-670M-03ILFT
Series: ClockBlocks™
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Synchronizer, Zero Delay Buffer IC 210MHz 1 16-SOIC (0.154", 3.90mm Width)
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ICS670
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS670M-03ILFT, ICS670M-03ILFT-ND
IC CLOCK SYNCHRONIZER 16SOIC
IC BUFFER/MULTIPLIER ZD 16-SOIC
IC BUFFER/MULTIPLIER ZD 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-670M-03ILFT | 670M-03ILFT-ND | 907721-670M-03ILFT | 670M-03ILFT | 670M-03ILFT | 670M-03ILFT |
| Product Name | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 670M-03ILFT | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | CMOS | CMOS | CMOS; CMOS | CMOS | ||
| Package Type | Tape & Reel (TR) | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; 16-SOIC | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||
| Frequency | 210 MHz | 210 MHz | 210 MHz | 210 MHz | 210 MHz |