Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers 650R-01ILF

Description
"Clock/Frequency Synthesizer IC 66.67MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Description
"Clock/Frequency Synthesizer IC 66.67MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 650R-01ILF is a clock synthesizer designed for system peripheral applications, utilizing analog/digital Phase-Locked Loop (PLL) techniques. It accepts a 14.31818 MHz crystal input and can generate up to eight output clocks suitable for various protocols including PCI, SCSI, Fast Ethernet, Ethernet, USB, and AC97 audio. The device features selectable frequencies for USB and AC97 audio clocks, with a synthesis error of less than one ppm, ensuring high accuracy for demanding applications. Packaged in a 20-pin SSOP, the 650R-01ILF operates at either 3.3 V or 5 V and includes an output enable (OE) pin that tri-states all outputs for testing purposes. The clock outputs maintain a duty cycle of 40/60 and are produced using a low-power CMOS process. The device is suitable for industrial temperature ranges and requires minimal external components for operation, making it a practical choice for engineers looking for reliable clock generation solutions.

Datasheet Summary
Powered by GS/AI

The 650R-01ILF is a clock synthesizer designed for system peripheral applications, utilizing analog/digital Phase-Locked Loop (PLL) techniques. It accepts a 14.31818 MHz crystal input and can generate up to eight output clocks suitable for various protocols including PCI, SCSI, Fast Ethernet, Ethernet, USB, and AC97 audio. The device features selectable frequencies for USB and AC97 audio clocks, with a synthesis error of less than one ppm, ensuring high accuracy for demanding applications. Packaged in a 20-pin SSOP, the 650R-01ILF operates at either 3.3 V or 5 V and includes an output enable (OE) pin that tri-states all outputs for testing purposes. The clock outputs maintain a duty cycle of 40/60 and are produced using a low-power CMOS process. The device is suitable for industrial temperature ranges and requires minimal external components for operation, making it a practical choice for engineers looking for reliable clock generation solutions.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 650R-01ILF-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
650R-01ILF-ND
Clock Generators, PLLs, Frequency Synthesizers 650R-01ILF-ND
"Clock/Frequency Synthesizer IC 66.67MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"Clock/Frequency Synthesizer IC 66.67MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 650R-01ILF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
650R-01ILF
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 650R-01ILF
IC CLK/FREQ SYNTH 20QSOP

IC CLK/FREQ SYNTH 20QSOP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 650R-01ILF-ND 650R-01ILF
Product Name Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock/Frequency Synthesizer; Clock Generator
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" SSOP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Application Specific Clock/Timing - SI5324C-C-GM-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS
Package Type Surface Mount; 36-VFQFN Exposed Pad
View Details
3 suppliers
Real Time Clocks - 2195-RV-8263-C8-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details