Renesas Electronics Corporation Clock Buffers, Drivers 621NLFT

Description
Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-VFDFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-VFDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-3931-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-3931-2-ND
Clock Buffers, Drivers 800-3931-2-ND
Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-VFDFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-VFDFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 621NLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
621NLFT
Clock/Timing - Clock Buffers, Drivers 621NLFT
IC CLK BUFFER 1:4 200MHZ 8VFQFPN

IC CLK BUFFER 1:4 200MHZ 8VFQFPN

Supplier's Site Datasheet
Clock Buffers, Drivers - 621NLFT - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
621NLFT
Clock Buffers, Drivers 621NLFT
IC CLK BUFFER 1:4 200MHZ 8VFQFPN

IC CLK BUFFER 1:4 200MHZ 8VFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number 800-3931-2-ND 621NLFT 621NLFT
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface LVCMOS LVCMOS
Package Type Surface Mount; 8-VFDFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.14 to 1.89 volts 1.14 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1018738-CYW305OXCT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width)
View Details
4 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4NG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details