Renesas Electronics Corporation 157.5MHz SOIC Clock and Timing IC 613MLF

Description
IC CLOCK MULT LOW PHASE 16-SOIC / Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 613MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 157.5MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 157.5MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-613MLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLOCK MULT LOW PHASE 16-SOIC / Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 613MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 157.5MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 157.5MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-613MLF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
157.5MHz SOIC Clock and Timing IC - 728-613MLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
157.5MHz SOIC Clock and Timing IC
728-613MLF
157.5MHz SOIC Clock and Timing IC 728-613MLF
IC CLOCK MULT LOW PHASE 16-SOIC / Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 613MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 157.5MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 157.5MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-613MLF can be used for catalog matching and distributor lookup.

IC CLOCK MULT LOW PHASE 16-SOIC / Clock/Frequency Synthesizer IC 157.5MHz 1 16-SOIC (0.154", 3.90mm Width) Product overview: 613MLF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 157.5MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 157.5MHz, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-613MLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1319941-613MLF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1319941-613MLF
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1319941-613MLF
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1319941-613MLF Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Packaging: Tube Type: Clock/Frequency Synthesizer Frequency - Max: 157.5MHz Number of Circuits: 1 Standard Package: 48 Mounting: Surface Mount Input: Clock, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/Yes Voltage - Supply: 3.15V ~ 3.45V Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C Case / Package: 16-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 78 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ICS613MLF,ICS613MLF- ND Base Product Number: 613M Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1319941-613MLF
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Clock/Frequency Synthesizer
Frequency - Max: 157.5MHz
Number of Circuits: 1
Standard Package: 48
Mounting: Surface Mount
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.15V ~ 3.45V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 16-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 78
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ICS613MLF,ICS613MLF-ND
Base Product Number: 613M
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 613MLF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
613MLF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 613MLF
IC CLOCK MULT LOW PHASE 16-SOIC

IC CLOCK MULT LOW PHASE 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Timers IC Clocks IC Clocks
Product Number 728-613MLF 1319941-613MLF 613MLF
Product Name 157.5MHz SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS
Package Type Tube Surface Mount; 16-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3.15 to 3.45 volts 3.15 to 3.45 volts
Unlock Full Specs
to access all available technical data