"Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK/FREQ SYNTH 16SOIC
IC CLOCK MULTIPLIER 16-SOIC
Clock/Frequency Synthesizer, Clock Generator IC 170MHz 1 16-SOIC (0.154", 3.90mm Width)
IC CLOCK MULTIPLIER 16-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2375-5-ND | 601M-02ILF | 601M-02ILF | 601M-02ILF | 601M-02ILF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |