"Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154"", 3.90mm Width)"
IC CLK MULT LOW PH/NOISE 16SOIC
IC CLK/FREQ SYNTH 16SOIC
Clock/Frequency Synthesizer, Clock Generator IC 156MHz 1 16-SOIC (0.154", 3.90mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-1084-5-ND | 601M-01LF | 601M-01LF | 601M-01LF |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock/Frequency Synthesizer, Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |