IC
IC
Clock Generator IC 100MHz 1 10-TFDFN Exposed Pad
MICROCLCK PROGRAM CLCK GENERATOR
IC CLOCK GENERATOR 10VFQFPN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-4339-1-ND | 5X1503S-000NLGI8 | 5X1503S-000NLGI8 | 5X1503S-000NLGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | LVCMOS | CMOS; LVCMOS | 100MHz | |
| Package Type | Surface Mount; 10-TFDFN Exposed Pad | Surface Mount; 10-TFDFN Exposed Pad | ||
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts | 1 volts |