Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5V49EE702NDGI8

Description
Win Source Part Number: 985696-5V49EE702NDGI 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® III Type: Clock Generator, Multiplexer Package: Tape & Reel (TR) Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT5V49EE702DLGI8-ND ,IDT5V49EE702NDGI8,I DT5V49EE702NDGI8-ND, IDT5V49EE702DLGI8 Base Product Number: 5V49EE702 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 985696-5V49EE702NDGI 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® III Type: Clock Generator, Multiplexer Package: Tape & Reel (TR) Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT5V49EE702DLGI8-ND ,IDT5V49EE702NDGI8,I DT5V49EE702NDGI8-ND, IDT5V49EE702DLGI8 Base Product Number: 5V49EE702 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 985696-5V49EE702NDGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
985696-5V49EE702NDGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 985696-5V49EE702NDGI8
Win Source Part Number: 985696-5V49EE702NDGI 8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® III Type: Clock Generator, Multiplexer Package: Tape & Reel (TR) Frequency - Max: 500MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: LVCMOS, LVTTL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL PLL: Yes with Bypass Divider/Multiplier: Yes/Yes Voltage - Supply: 3.135V ~ 3.465V Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT5V49EE702DLGI8-ND ,IDT5V49EE702NDGI8,I DT5V49EE702NDGI8-ND, IDT5V49EE702DLGI8 Base Product Number: 5V49EE702 Product Status: Obsolete

Win Source Part Number: 985696-5V49EE702NDGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock® III
Type: Clock Generator, Multiplexer
Package: Tape & Reel (TR)
Frequency - Max: 500MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: LVCMOS, LVTTL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL, LVTTL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT5V49EE702DLGI8-ND,IDT5V49EE702NDGI8,IDT5V49EE702NDGI8-ND,IDT5V49EE702DLGI8
Base Product Number: 5V49EE702
Product Status: Obsolete

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 5V49EE702NDGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
5V49EE702NDGI8-ND
Clock Generators, PLLs, Frequency Synthesizers 5V49EE702NDGI8-ND
Clock Generator, Multiplexer IC 500MHz 1 28-VFQFN Exposed Pad

Clock Generator, Multiplexer IC 500MHz 1 28-VFQFN Exposed Pad

Buy Now Datasheet
Clock and Timing IC - 728-5V49EE702NDGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-5V49EE702NDGI8
Clock and Timing IC 728-5V49EE702NDGI8
IC CLOCK GENERATOR 28VFQFPN Product overview: 5V49EE702NDGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V49EE702NDGI8 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 28VFQFPN Product overview: 5V49EE702NDGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5V49EE702NDGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 5V49EE702NDGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
5V49EE702NDGI8
Clock Generators, PLLs, Frequency Synthesizers 5V49EE702NDGI8
IC PLL CLK GEN 200MHZ 28VQFN

IC PLL CLK GEN 200MHZ 28VQFN

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE702NDGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5V49EE702NDGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5V49EE702NDGI8
IC PLL CLK GEN 200MHZ 28VQFN

IC PLL CLK GEN 200MHZ 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5V49EE702NDGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5V49EE702NDGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5V49EE702NDGI8
IC CLOCK GENERATOR 28VFQFPN

IC CLOCK GENERATOR 28VFQFPN

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - 5V49EE702NDGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
5V49EE702NDGI8
Clock Generators, PLLs, Frequency Synthesizers 5V49EE702NDGI8
Clock Generator, Multiplexer IC 500MHz 1 28-VFQFN Exposed Pad

Clock Generator, Multiplexer IC 500MHz 1 28-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 985696-5V49EE702NDGI8 5V49EE702NDGI8-ND 728-5V49EE702NDGI8 5V49EE702NDGI8 5V49EE702NDGI8 5V49EE702NDGI8 5V49EE702NDGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator, Multiplexer; Clock Generator Clock Generator Yes with Bypass; Clock Generator Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL LVPECL; LVDS; LVCMOS HCSL, LVCMOS, LVDS, LVPECL, LVTTL HCSL, LVCMOS, LVDS, LVPECL, LVTTL 1 CMOS; ECL; PECL; LVPECL; LVDS; TTL; HCSL, LVCMOS, LVDS, LVPECL, LVTTL
Package Type Surface Mount; 28-VFQFN Exposed Pad Surface Mount; 28-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount; 28-VFQFN Exposed Pad
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data