IC CLK GEN SPRED SPECTRM 20TSSOP Product overview: 5V41066PGGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-5V41066PGGI can be used for catalog matching and distributor lookup.
IC CLK GEN SPRED SPECTRM 20TSSOP
Ethernet, PCI Express (PCIe) Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 200MHz 1 Output 20-TSSOP
CLOCK GENERATOR, 25MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 763-5V41066PGGI | 5V41066PGGI | 5V41066PGGI | 50AJ9382 |
| Product Name | Clock and Timing IC | Clock/Timing - Application Specific | Application Specific Clock/Timing | Clock Generator, 25Mhz, -40 To 85Deg C Rohs Compliant Renesas |
| Bus Interface | HCSL, LVDS | LVDS; HCSL, LVDS | ||
| Package Type | Tube | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | ||
| Frequency | 25 MHz | 200 MHz | 200 MHz |