Renesas Electronics Corporation Clock Buffers, Drivers 5V2305PGGI

Description
"Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-2104-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-2104-ND
Clock Buffers, Drivers 800-2104-ND
"Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 200MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1039500-5V2305PGGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1039500-5V2305PGGI
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1039500-5V2305PGGI
Win Source Part Number: 1039500-5V2305PGGI Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 96 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 2.3V ~ 3.6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): CDCVF25084PWR; 5V2305NRGI; SI53365-B-GT; CDCLVC1108PWR; SI53365-B-GTR; CDCLVC1108PW; CDCVF25081PWR5V2305- PGGI; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT5V2305PGGI,IDT5V2 305PGGI-ND,800-2104 Base Product Number: 5V2305

Win Source Part Number: 1039500-5V2305PGGI
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 96
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): CDCVF25084PWR; 5V2305NRGI; SI53365-B-GT; CDCLVC1108PWR; SI53365-B-GTR; CDCLVC1108PW; CDCVF25081PWR5V2305-PGGI;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT5V2305PGGI,IDT5V2305PGGI-ND,800-2104
Base Product Number: 5V2305

Buy Now Datasheet
Clock Buffers, Drivers - 5V2305PGGI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
5V2305PGGI
Clock Buffers, Drivers 5V2305PGGI
IC CLK BUFFER 1:5 200MHZ 16TSSOP

IC CLK BUFFER 1:5 200MHZ 16TSSOP

Supplier's Site Datasheet
Clock Buffer Ic, 200Mhz, Tssop-16; Clock Ic Type Renesas - 47AC2543 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer Ic, 200Mhz, Tssop-16; Clock Ic Type Renesas
47AC2543
Clock Buffer Ic, 200Mhz, Tssop-16; Clock Ic Type Renesas 47AC2543
CLOCK BUFFER IC, 200MHZ, TSSOP-16; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

CLOCK BUFFER IC, 200MHZ, TSSOP-16; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 5V2305PGGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5V2305PGGI
Clock/Timing - Clock Buffers, Drivers 5V2305PGGI
IC CLK BUFFER 1:5 200MHZ 16TSSOP

IC CLK BUFFER 1:5 200MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2104-ND 1039500-5V2305PGGI 5V2305PGGI 47AC2543 5V2305PGGI
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffer Ic, 200Mhz, Tssop-16; Clock Ic Type Renesas Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Buffer; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVTTL TTL; LVTTL LVTTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; 16-TSSOP (0.173", 4.40mm Width) Surface Mount; Surface Mount TSSOP Surface Mount; Surface Mount
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 4702BDC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY23FP12OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
CDCE949-Q1 Automotive Catalog Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Features / Standards RoHS
View Details
8 suppliers