IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
Clock Generator, Multiplexer IC 200MHz 1 24-VFQFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5V19EE403NLGI | 5V19EE403NLGI | 5V19EE403NLGI | 5V19EE403NLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Surface Mount; Clock Generator | Clock Generator, Multiplexer; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Frequency | 200 MHz | 1 MHz | 200 MHz | 200 MHz |
| Bus Interface | Clock Generator, Multiplexer | LVCMOS, LVTTL | CMOS; TTL; LVCMOS, LVTTL |