Renesas Electronics Corporation Clock Buffers, Drivers 5T9304EJGI

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 800-4075-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-4075-ND
Clock Buffers, Drivers 800-4075-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 450MHz 24-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 5T9304EJGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5T9304EJGI
Clock/Timing - Clock Buffers, Drivers 5T9304EJGI
IC CLOCK BUFFER MUX 2:4 24-TSSOP

IC CLOCK BUFFER MUX 2:4 24-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 800-4075-ND 5T9304EJGI
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface LVDS
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width) Exposed Pad" Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1172-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Application Specific Clock/Timing - CY22800FXIT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details