Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 5T9070PAGI8

Description
Win Source Part Number: 1315371-5T9070PAGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: TeraBuffer™ JR Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 200 MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5T9070 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315371-5T9070PAGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: TeraBuffer™ JR Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 200 MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5T9070 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1315371-5T9070PAGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1315371-5T9070PAGI8
Win Source Part Number: 1315371-5T9070PAGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: TeraBuffer™ JR Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 200 MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVTTL Voltage - Supply: 2.3V ~ 2.7V Package / Case: 48-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5T9070 Product Status: Obsolete

Win Source Part Number: 1315371-5T9070PAGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: TeraBuffer™ JR
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 200 MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
Voltage - Supply: 2.3V ~ 2.7V
Package / Case: 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5T9070
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - 5T9070PAGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
5T9070PAGI8-ND
Clock Buffers, Drivers 5T9070PAGI8-ND
"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 48-TFSOP (0.240"", 6.10mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 200MHz 48-TFSOP (0.240"", 6.10mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 5T9070PAGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5T9070PAGI8
Clock/Timing - Clock Buffers, Drivers 5T9070PAGI8
IC CLK BUF 1:10 200MHZ 48TSSOP

IC CLK BUF 1:10 200MHZ 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1315371-5T9070PAGI8 5T9070PAGI8-ND 5T9070PAGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface TTL; LVTTL LVTTL
Package Type Surface Mount; 48-TFSOP (0.240", 6.10mm Width) Surface Mount; "48-TFSOP (0.240"", 6.10mm Width)" Surface Mount; Surface Mount
Supply Voltage 2.3 to 2.7 volts 2.3 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1339516-RV-3028-C7 32.768KHZ 1PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
8 suppliers
Clock/Timing - Application Specific - AD800-52BRZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 51.84 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details