Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321422-5T30553DCGI
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 97
Mounting: Surface Mount
Input: Clock
Output: Clock
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1919-5,IDT5T3055
Base Product Number: 5T30553
RoHS Status: ROHS3 Compliant
"Clock Fanout Buffer (Distribution) IC 1:4 200MHz 8-SOIC (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:4 200MHZ 8SOIC
CLOCK BUFFER, 200MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLK BUFFER 1:4 200MHZ 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321422-5T30553DCGI | 800-1919-5-ND | 5T30553DCGI | 50AH1548 | 5T30553DCGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 85Deg C Rohs Compliant Renesas | Clock Buffers, Drivers |
| Device Type | Clock Driver; Clock Generator | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator | Fanout Buffer (Distribution); Clock Driver |
| Bus Interface | Clock | Clock | Clock | ||
| Package Type | Surface Mount; 8-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts | 2.38 to 3.46 volts |