Texas Instruments CD4046B-MIL CMOS Micropower Phase-Locked Loop CD4046BF

Description
CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4046B-MIL CMOS Micropower Phase-Locked Loop - CD4046BF - Texas Instruments
Dallas, TX, United States
CD4046B-MIL CMOS Micropower Phase-Locked Loop
CD4046BF
CD4046B-MIL CMOS Micropower Phase-Locked Loop CD4046BF
CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125

CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BF
1159654-CD4046BF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BF 1159654-CD4046BF
Manufacturer: Texas Instruments Win Source Part Number: 1159654-CD4046BF Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): CD4046BE; CD4046BPW; CD4046BNSR; CD4046BF; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159654-CD4046BF
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): CD4046BE; CD4046BPW; CD4046BNSR; CD4046BF;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Clock and Timing IC
728-CD4046BF
Clock and Timing IC 728-CD4046BF
CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125 Product overview: CD4046BF from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BF can be used for catalog matching and distributor lookup.

CMOS Micropower Phase-Locked Loop 16-CDIP -55 to 125 Product overview: CD4046BF from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CD4046BF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CD4046BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CD4046BF
Clock Generators, PLLs, Frequency Synthesizers CD4046BF
Phase Lock Loop (PLL) IC 2.4MHz 1 16-CDIP (0.300", 7.62mm)

Phase Lock Loop (PLL) IC 2.4MHz 1 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Phase-locked Loops (PLL) IC Clocks IC Timers IC Phase-locked Loops (PLL)
Product Number CD4046BF 1159654-CD4046BF 728-CD4046BF CD4046BF
Product Name CD4046B-MIL CMOS Micropower Phase-Locked Loop Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CD4046BF Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers
Bus Interface CMOS CMOS; CMOS
Package Type CDIP,DIESALE,WAFERSALE Rail/Tube DIP; 16-CDIP (0.300\", 7.62mm)
Supply Voltage 3 to 18 volts 3 to 18 volts
Frequency 8 MHz 2.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWRG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
CDCU877 1.8V Phase-Lock Loop Clock Driver for DDR2 SDRAM Applications - CDCU877RHAT - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,VQFN
Supply Voltage 1.8 volts
View Details
7 suppliers
CDCV855 1:4 DDR PLL Clock Driver - CDCV855IPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESSTRG4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers