Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 5PB1214CMGK

Description
Win Source Part Number: 1269846-5PB1214CMGK Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -800-4042,800-4042 Base Product Number: 5PB1214
Request a Quote Datasheet
Description
Win Source Part Number: 1269846-5PB1214CMGK Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -800-4042,800-4042 Base Product Number: 5PB1214
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269846-5PB1214CMGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269846-5PB1214CMGK
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269846-5PB1214CMGK
Win Source Part Number: 1269846-5PB1214CMGK Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Mounting: SMD (SMT) Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -800-4042,800-4042 Base Product Number: 5PB1214

Win Source Part Number: 1269846-5PB1214CMGK
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Strip
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: SMD (SMT)
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 16-UFQFN
Supplier Device Package: 16-QFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -800-4042,800-4042
Base Product Number: 5PB1214

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - 5PB1214CMGK - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5PB1214CMGK
Clock/Timing - Clock Buffers, Drivers 5PB1214CMGK
MULTIMKT-TIMING

MULTIMKT-TIMING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1269846-5PB1214CMGK 5PB1214CMGK
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 16-UFQFN Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers