Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 5PB1204CMGK

Description
Win Source Part Number: 1338018-5PB1204CMGK Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5PB1204
Request a Quote Datasheet
Description
Win Source Part Number: 1338018-5PB1204CMGK Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5PB1204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1338018-5PB1204CMGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1338018-5PB1204CMGK
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1338018-5PB1204CMGK
Win Source Part Number: 1338018-5PB1204CMGK Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 3.465V Mounting Type: Surface Mount Package / Case: 16-UFQFN Supplier Device Package: 16-QFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5PB1204

Win Source Part Number: 1338018-5PB1204CMGK
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Strip
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 100
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 16-UFQFN
Supplier Device Package: 16-QFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5PB1204

Buy Now Datasheet
Clock Buffers, Drivers - 800-4040-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
800-4040-ND
Clock Buffers, Drivers 800-4040-ND
Clock Fanout Buffer (Distribution) IC 1:4 200MHz 16-UFQFN

Clock Fanout Buffer (Distribution) IC 1:4 200MHz 16-UFQFN

Buy Now Datasheet
Clock Buffers, Drivers - 5PB1204CMGK - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
5PB1204CMGK
Clock Buffers, Drivers 5PB1204CMGK
MULTIMKT-TIMING

MULTIMKT-TIMING

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 5PB1204CMGK - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5PB1204CMGK
Clock/Timing - Clock Buffers, Drivers 5PB1204CMGK
MULTIMKT-TIMING

MULTIMKT-TIMING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1338018-5PB1204CMGK 800-4040-ND 5PB1204CMGK 5PB1204CMGK
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS LVCMOS
Package Type 16-UFQFN Surface Mount; 16-UFQFN Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 1.89 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100311QC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details