Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 5PB1203NTGK

Description
Win Source Part Number: 1342289-5PB1203NTGK Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Clock Buffer Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (2x2) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5PB1203
Request a Quote Datasheet
Description
Win Source Part Number: 1342289-5PB1203NTGK Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Clock Buffer Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (2x2) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5PB1203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1342289-5PB1203NTGK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1342289-5PB1203NTGK
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1342289-5PB1203NTGK
Win Source Part Number: 1342289-5PB1203NTGK Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Type: Clock Buffer Package: Strip Frequency - Max: 200 MHz Number of Circuits: 1 Standard Package: 100 Input: LVCMOS Output: LVCMOS Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-DFN (2x2) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: 5PB1203

Win Source Part Number: 1342289-5PB1203NTGK
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Strip
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 100
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (2x2)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5PB1203

Buy Now Datasheet
Clock Buffers, Drivers - 5PB1203NTGK - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
5PB1203NTGK
Clock Buffers, Drivers 5PB1203NTGK
DFN 2.00X2.00X0.75 MM, 0.40MM PI

DFN 2.00X2.00X0.75 MM, 0.40MM PI

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - 5PB1203NTGK - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5PB1203NTGK
Clock/Timing - Clock Buffers, Drivers 5PB1203NTGK
DFN 2.00X2.00X0.75 MM, 0.40MM PI

DFN 2.00X2.00X0.75 MM, 0.40MM PI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1342289-5PB1203NTGK 5PB1203NTGK 5PB1203NTGK
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Buffer; Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS LVCMOS
Package Type 10-WFDFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A11071-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
2 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1T3 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details