Manufacturer: Renesas Electronics America
Win Source Part Number: 856787-5PB1110NDGI8
Features: Clock IC 200 MHz
Package: Reel - TR
Family Name: 5PB1110
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
MIXED SIGNAL 20-VFQFPN 3X3X.4
MIXED SIGNAL 20-VFQFPN 3X3X.4
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 856787-5PB1110NDGI8 | 5PB1110NDGI8 | 5PB1110NDGI8 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5PB1110NDGI8 | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount |