Win Source Part Number: 1350718-5PB1108CMGI8
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 4,000
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 16-UFQFN
Supplier Device Package: 16-QFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5PB1108
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
COL 2.50X2.50X0.50 MM, 0.40MM PI
COL 2.50X2.50X0.50 MM, 0.40MM PI
CLOCK BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1350718-5PB1108CMGI8 | 5PB1108CMGI8 | 5PB1108CMGI8 | 5PB1108CMGI8 | 85AJ8072 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |||
| Package Type | 16-UFQFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |