MIXED SIGNAL 14-TSSOP PGG14
MIXED SIGNAL 14-TSSOP PGG14
CLOCK BUFFER, -40 TO 85DEG C ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5PB1106PGGI8 | 5PB1106PGGI8 | 85AJ8071 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffer, -40 To 85Deg C Rohs Compliant Renesas |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Generator |
| Bus Interface | LVCMOS | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 1.71 to 3.46 volts |