Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1321415-5PB1104CMGI
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Strip
Type: Fanout Buffer (Distribution)
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 3.465V
Supplier Device Package: 8-VFQFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 5PB1104CMGI-CRL,Q139
Base Product Number: 5PB1104
RoHS Status: ROHS3 Compliant
IC CLOCK BUFFER 1:4 8DFN
CLOCK BUFFER, 200MHZ, DFN-8; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC CLOCK BUFFER 1:4 8DFN
| Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321415-5PB1104CMGI | 5PB1104CMGI | 04AJ5824 | 5PB1104CMGI |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock Buffer, 200Mhz, Dfn-8; Clock Ic Type Renesas | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Buffer; Real Time Clock; Clock Generator | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | ||
| Package Type | Surface Mount; 8-UFDFN | Surface Mount; Surface Mount | DFN | Surface Mount; Surface Mount |
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts |