Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1316577-5PB1104CMG1
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Strip
Type: Fanout Buffer (Distribution)
Frequency - Max: 200 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Input: LVCMOS
Output: LVCMOS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Supplier Device Package: 8-VFQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-5PB1104CMG1
Base Product Number: 5PB1104
RoHS Status: ROHS3 Compliant
CLOCK BUFFER, 200MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
COL 2.00X2.00X0.50 MM, 0.50MM PI
COL 2.00X2.00X0.50 MM, 0.50MM PI
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1316577-5PB1104CMG1 | 50AJ9376 | 5PB1104CMG1 | 5PB1104CMG1 | 5PB1104CMG1 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffer, 200Mhz, -40 To 125Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Real Time Clock; Clock Generator | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; LVCMOS | LVCMOS | |||
| Package Type | Surface Mount; 8-UFDFN | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts |