Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5PB1102CMGI 5PB1102CMGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856786-5PB1102CMGI Features: Clock IC 200 MHz Package: Strip Family Name: 5PB1102 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 856786-5PB1102CMGI Features: Clock IC 200 MHz Package: Strip Family Name: 5PB1102 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5PB1102CMGI - 856786-5PB1102CMGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5PB1102CMGI
856786-5PB1102CMGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5PB1102CMGI 856786-5PB1102CMGI
Manufacturer: Renesas Electronics America Win Source Part Number: 856786-5PB1102CMGI Features: Clock IC 200 MHz Package: Strip Family Name: 5PB1102 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 856786-5PB1102CMGI
Features: Clock IC 200 MHz
Package: Strip
Family Name: 5PB1102
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Clock Buffers, Drivers - 5PB1102CMGI - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
5PB1102CMGI
Clock Buffers, Drivers 5PB1102CMGI
MIXED SIGNAL 8-COL 2X2X0.5 CMG8

MIXED SIGNAL 8-COL 2X2X0.5 CMG8

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - 5PB1102CMGI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
5PB1102CMGI
Clock/Timing - Clock Buffers, Drivers 5PB1102CMGI
MIXED SIGNAL 8-COL 2X2X0.5 CMG8

MIXED SIGNAL 8-COL 2X2X0.5 CMG8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers - 5PB1102CMGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
5PB1102CMGI
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers 5PB1102CMGI
Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers

Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 856786-5PB1102CMGI 5PB1102CMGI 5PB1102CMGI 5PB1102CMGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5PB1102CMGI Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Integrated Circuits (ICs) - Clock and Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface LVCMOS
Package Type Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4122-D-GMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDCE937-Q1 Automotive Catalog Programmable 3-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE937QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clocks and timing solutions - CYPRESS™ Buffers - CY2304SXI-2T - CY2304SXI-2T - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-8
View Details
5 suppliers