PROGR CLK GENERATOR, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR 40VFQFPN
IC CLOCK GENERATOR 40VFQFPN
Clock Generator IC 350MHz 1 40-VFQFN Exposed Pad
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 85AJ8075 | 5P49V6967A000NDGI | 5P49V6967A000NDGI | 5P49V6967A000NDGI |
| Product Name | Progr Clk Generator, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Yes; Clock Generator | Clock Generator | Clock Generator |
| Features / Standards | RoHS | RoHS | ||
| Bus Interface | 1 | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | ||
| Package Type | Surface Mount; Surface Mount | Surface Mount; 40-VFQFN Exposed Pad |