Renesas Electronics Corporation Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P49V6965A000NLGI8

Description
Win Source Part Number: 1269666-5P49V6965A00 0NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® 6E Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 350MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5P49V6965A000NLG I8TR Base Product Number: 5P49V6965
Request a Quote Datasheet
Description
Win Source Part Number: 1269666-5P49V6965A00 0NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® 6E Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 350MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5P49V6965A000NLG I8TR Base Product Number: 5P49V6965
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1269666-5P49V6965A000NLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1269666-5P49V6965A000NLGI8
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1269666-5P49V6965A000NLGI8
Win Source Part Number: 1269666-5P49V6965A00 0NLGI8 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Series: VersaClock® 6E Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 350MHz Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal Output: HCSL, LVCMOS, LVDS, LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 800-5P49V6965A000NLG I8TR Base Product Number: 5P49V6965

Win Source Part Number: 1269666-5P49V6965A000NLGI8
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock® 6E
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 800-5P49V6965A000NLGI8TR
Base Product Number: 5P49V6965

Buy Now Datasheet
Clock and Timing IC - 728-5P49V6965A000NLGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
728-5P49V6965A000NLGI8
Clock and Timing IC 728-5P49V6965A000NLGI8
IC CLOCK GENERATOR 24QFN Product overview: 5P49V6965A000NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V6965A000NLG I8 can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 24QFN Product overview: 5P49V6965A000NLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V6965A000NLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 5P49V6965A000NLGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
5P49V6965A000NLGI8
Clock Generators, PLLs, Frequency Synthesizers 5P49V6965A000NLGI8
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 5P49V6965A000NLGI8 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
5P49V6965A000NLGI8
Clock Generators, PLLs, Frequency Synthesizers 5P49V6965A000NLGI8
VFQFPN 4.00X4.00X0.90 MM, 0.50MM

VFQFPN 4.00X4.00X0.90 MM, 0.50MM

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V6965A000NLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
5P49V6965A000NLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 5P49V6965A000NLGI8
VFQFPN 4.00X4.00X0.90 MM, 0.50MM

VFQFPN 4.00X4.00X0.90 MM, 0.50MM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - 5P49V6965A000NLGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
5P49V6965A000NLGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers 5P49V6965A000NLGI8
IC CLOCK GENERATOR 24QFN

IC CLOCK GENERATOR 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1269666-5P49V6965A000NLGI8 728-5P49V6965A000NLGI8 5P49V6965A000NLGI8 5P49V6965A000NLGI8 5P49V6965A000NLGI8 5P49V6965A000NLGI8
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator; Clock Generator Clock Generator Yes with Bypass; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL HCSL, LVCMOS, LVDS, LVPECL CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL HCSL, LVCMOS, LVDS, LVPECL 1
Package Type Surface Mount; 24-VFQFN Exposed Pad Tape & Reel (TR) Surface Mount; 24-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data