The 5P49V6901A000NLGI is a programmable clock generator designed for high-performance applications in consumer electronics, networking, industrial, computing, and data communications. It supports configurations that can be stored in on-chip One-Time Programmable (OTP) memory or modified via an I2C interface. This device can generate up to four independent output frequencies from a single reference clock, with redundancy provided by two clock inputs and a glitchless manual switchover feature. The clock generator features a low phase noise PLL with typical phase jitter of less than 0.5 ps RMS, making it compliant with PCIe Gen1, 2, 3, and USB 3.0 standards. It includes four fractional output dividers and independent spread spectrum capabilities for each output pair. The output voltage levels are individually selectable (1.8V, 2.5V, 3.3V), and the device operates over an input frequency range of 1 MHz to 350 MHz for differential inputs and 1 MHz to 200 MHz for LVCMOS inputs. The 5P49V6901A000NLGI is housed in a 24-pin VFQFPN package and is rated for industrial temperature operation from -40°C to +85°C. It is suitable for various applications, including Ethernet switches, PCI Express devices, broadcast video/audio timing, and multi-function printers.
IC CLOCK GENERATOR 24VFQFPN Product overview: 5P49V6901A000NLGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-5P49V6901A000NLG
Win Source Part Number: 1340169-5P49V6901A00
Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Series: VersaClock® 6
Package: Tray
Frequency - Max: 350MHz
Number of Circuits: 1
Standard Package: 490
Input: HCSL, LVCMOS, LVDS, LVPECL, Crystal
Output: HCSL, LVCMOS, LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Voltage - Supply: 1.71V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: 5P49V6901
IC CLOCK GENERATOR 24VFQFPN
PROG CLOCK GENERATOR, 350MHZ, 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR 24VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-5P49V6901A000NLGI | 1340169-5P49V6901A000NLGI | 5P49V6901A000NLGI | 50AH1546 | 5P49V6901A000NLGI |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Generator, 350Mhz, 85Deg C Rohs Compliant Renesas | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Bus Interface | HCSL, LVCMOS, LVDS, LVPECL | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | 1 | ||
| Package Type | Tray | 24-VFQFN Exposed Pad | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |||
| Frequency | 350 MHz | 350 MHz | 350 MHz |