IC CLOCK GENERATOR 24LGA
PROG CLOCK GEN, 350MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC CLOCK GENERATOR 24LGA
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P49V5935B000LTGI | 50AH1545 | 5P49V5935B000LTGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Prog Clock Gen, 350Mhz, -40 To 85Deg C Rohs Compliant Renesas | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Real Time Clock; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | ||
| Frequency | 350 MHz | 350 MHz | |
| Features / Standards | RoHS |