The 5P49V5925B000NLGI is a programmable clock generator designed for high-performance applications in consumer electronics, networking, industrial, computing, and data communications. It features the capability to generate up to four independent output frequencies from a single reference clock, with an input frequency range of 1MHz to 200MHz for both LVCMOS and differential clock inputs. The device supports individual output voltage selection (1.8V, 2.5V, 3.3V) and includes a low phase noise PLL with typical phase jitter of less than 0.7 ps RMS. Configurations can be stored in on-chip One-Time Programmable (OTP) memory or modified via an I2C interface, allowing for flexibility in system design. The clock generator includes redundant clock inputs with a glitchless manual switchover function, making it suitable for applications requiring high reliability. It operates over an industrial temperature range of -40°C to +85°C and is packaged in a compact 24-pin VFQFPN format. This device is ideal for applications such as Ethernet switches, PCI Express, broadcast video/audio timing, and telecom line cards.
IC CLOCK GENERATOR 24VFQFPN
IC CLOCK GENERATOR 24QFN
Clock Generator IC 200MHz 1 24-VFQFN Exposed Pad
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P49V5925B000NLGI | 5P49V5925B000NLGI | 5P49V5925B000NLGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Frequency | 200 MHz | 200 MHz | 200 MHz |
| Bus Interface | CMOS; LVCMOS | CMOS; LVCMOS |