The 5P49V5901B666NLGI8 is a programmable clock generator designed for high-performance applications in consumer electronics, networking, industrial, computing, and data communications. It features the capability to generate up to four independent output frequencies from a single reference clock, with a low phase noise PLL that achieves less than 0.7 ps RMS typical phase jitter. The device supports various output configurations, including differential and LVCMOS outputs, and can operate with input frequencies ranging from 1 MHz to 350 MHz. This clock generator includes two redundant clock inputs with a glitchless manual switchover function, allowing for seamless operation. It can be configured via an I2C interface or through on-chip One-Time Programmable (OTP) memory, enabling flexibility in application settings. The device also offers programmable features such as loop bandwidth, output skew, slew rate control, and individual output enable/disable options. It operates within an industrial temperature range of -40°C to +85°C and is housed in a compact 24-pin VFQFPN package.
IC CLOCK GENERATOR 24VFQFPN
Clock Generator IC 350MHz 1 24-VFQFN Exposed Pad
IC CLOCK GENERATOR 24QFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P49V5901B666NLGI8 | 5P49V5901B666NLGI8 | 5P49V5901B666NLGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Yes; Clock Generator |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Frequency | 350 MHz | 350 MHz | |
| Bus Interface | CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL | 1 |