IC CLOCK GENERATOR 24QFN
IC CLOCK GENERATOR 24QFN
Clock Generator IC 120MHz 1 24-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 5P49EE602NLGI | 5P49EE602NLGI | 5P49EE602NLGI |
| Product Name | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Yes with Bypass; Clock Generator | Clock Generator | Clock Generator |
| Bus Interface | 1 | CMOS; TTL; LVCMOS, LVTTL | |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 24-VFQFN Exposed Pad | |
| Frequency | 120 MHz | 120 MHz |